Status: | Unknown |
---|---|
Series: | 520 Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6.1mm |
Forward Current If | 20mA |
Luminous Intensity | 39mcd |
IP / NEMA Rating | IP67 |
Product Range | 520 Series |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage | 12V |
6.1mm IP67 red LED panel indicator,12Vdc | RS |
Panel Mount Indicator, Led, 6.1Mm, Red, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a 520-301-21?
Additional datasheets, footprints and schematics for 520-301-21 are listed on our Part Details page. You can also find images and similar parts to 520-301-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520-301-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520-301-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520-301-21 fall under?
The 520-301-21 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 520-301-21 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520-301-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 520-301-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520-301-21 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 520-301-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520-301-21 often in real-time on the comparison pages.
What if I can't find stock of 520-301-21?
You can fill out our help required form which you can use to request a quote for 520-301-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.