Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Connector Shell |
---|---|
For Use With | LCEDI Series 30 Position Plug Connectors |
Product Range | - |
Material | Copper Alloy |
No. of Contacts | 30Contacts |
Connector Shell, 30 Pos Lcedi Connectors | Newark Electronics |
CONNECTOR SHELL, 30 POS LCEDI CONNECTORS | element14 |
CONNECTOR SHELL, LCEDI, 30WAY | Farnell |
Connector Accessories Shell | Avnet America |
Where can I find additional details, specifications and documents for a 5-2023347-2?
Additional datasheets, footprints and schematics for 5-2023347-2 are listed on our Part Details page. You can also find images and similar parts to 5-2023347-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2023347-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2023347-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2023347-2 fall under?
The 5-2023347-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5-2023347-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2023347-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2023347-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2023347-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5-2023347-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2023347-2 often in real-time on the comparison pages.
What if I can't find stock of 5-2023347-2?
You can fill out our help required form which you can use to request a quote for 5-2023347-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.