Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5202064020,
6-1194088-3 |
Fluid Type | Chemicals/Solvents, Aviation Fuel, Water |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 2.5:1 |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .24in, 6.1mm |
Recovered Inside Diameter (Max) | 2.41mm, .095in |
Recovered Wall Thickness (Tolerance) | .79mm, .031in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Americas, Asia |
Wall Type | Single |
Product Family | RT-3 |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RT-3-NO.1-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5202064020?
Additional datasheets, footprints and schematics for 5202064020 are listed on our Part Details page. You can also find images and similar parts to 5202064020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5202064020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5202064020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5202064020 fall under?
The 5202064020 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5202064020 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5202064020 you can contact the distributor directly for product support, shipping queries etc.
Is the 5202064020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5202064020 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 5202064020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5202064020 often in real-time on the comparison pages.
What if I can't find stock of 5202064020?
You can fill out our help required form which you can use to request a quote for 5202064020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.