Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F23382-000,
AMPS-0-0052016-0 |
Splice Material | Copper |
---|---|
Weight per Piece | 70.005g |
Contact Plating Thickness | 30µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 00AWG, 70mm², 119500 – 150500CMA |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Method | Box |
Packaging Quantity | 50 |
Wire/Cable Type | Aluminum, Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Serrated | No |
Splice,copalum Butt 3/0 Rohs Compliant: Yes |Amp Te Connectivity 52016 | Newark Electronics |
Splices Terminal 3/0AWG | Avnet America |
Terminals COPALUM BUTT 3/0 | Sager |
Where can I find additional details, specifications and documents for a 52016?
Additional datasheets, footprints and schematics for 52016 are listed on our Part Details page. You can also find images and similar parts to 52016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52016 fall under?
The 52016 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52016 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52016 you can contact the distributor directly for product support, shipping queries etc.
Is the 52016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52016 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 52016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52016 often in real-time on the comparison pages.
What if I can't find stock of 52016?
You can fill out our help required form which you can use to request a quote for 52016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.