Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.63
|
No stock
|
Buy Now | |
RS Americas
from US$15.76
|
971
in stock
|
Buy Now | |
Newark Electronics
from US$22.50
|
880
in stock
|
Buy Now | |
Future Electronics
from US$15.51
|
-
|
Buy Now | |
Avnet America
from US$15.08
|
-
|
Buy Now | |
element14
from US$16.09
|
-
|
Buy Now | |
Sager
from US$15.64
|
-
|
Buy Now | |
Farnell
from US$15.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 400µH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PwrEntryMod, Filter/Fuse, Male, AC Line, IEC, Inlet, Std, Panel/Snap-In, Front,1,10A | Schurter 5200.1043.1 | RS Americas |
Power Entry Module, Standard, 10A, 250V | Newark Electronics |
Filter, AC Line | RS |
5200.1043.1 | Future Electronics |
5200 POWER ENTRY MODULE W. FILTER 10A | Avnet America |
AC Power Entry Modules SNAP-IN 1-POLE 6A | Sager |
INLET FILTER, IEC, C14, 5200, 10A | Farnell |
Where can I find additional details, specifications and documents for a 5200.1043.1?
Additional datasheets, footprints and schematics for 5200.1043.1 are listed on our Part Details page. You can also find images and similar parts to 5200.1043.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5200.1043.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5200.1043.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5200.1043.1 fall under?
The 5200.1043.1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5200.1043.1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5200.1043.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5200.1043.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5200.1043.1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for 5200.1043.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5200.1043.1 often in real-time on the comparison pages.
What if I can't find stock of 5200.1043.1?
You can fill out our help required form which you can use to request a quote for 5200.1043.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.