Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.09
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.42
|
213
in stock
|
Buy Now | |
Rutronik
from US$11.59
|
-
|
Buy Now | |
Newark Electronics
from US$16.56
|
-
|
Buy Now | |
Future Electronics
from US$16.40
|
-
|
Buy Now | |
Avnet America
from US$15.08
|
-
|
Buy Now | |
RS Americas
from US$16.39
|
-
|
Buy Now | |
element14
from US$16.29
|
-
|
Buy Now | |
Sager
from US$15.64
|
-
|
Buy Now | |
Farnell
from US$15.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 400µH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector: AC supply | Transfer Multisort Elektronik |
AC Line Filter 125/250VAC 10A | RS |
5200 G-connector with filter 1A | Rutronik |
Power Entry Mod W/ Filter, C14, 10A/250V | Newark Electronics |
5200 Series 3 Position 10 A Quick Connect Line Filter Power Entry Module | Future Electronics |
5200 POWER ENTRY MODULE W. FILTER 10A | Avnet America |
PwrEntryMod, Filter/Fuse, Male, AC Line, IEC, Inlet, Std, Panel/Screw-On, Front,1,10A | Schurter 5200.1023.1 | RS Americas |
INLET FILTER, IEC, C14, 5200, 10A | element14 |
AC Power Entry Modules SCREW-ON 1-POLE 10A | Sager |
Where can I find additional details, specifications and documents for a 5200.1023.1?
Additional datasheets, footprints and schematics for 5200.1023.1 are listed on our Part Details page. You can also find images and similar parts to 5200.1023.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5200.1023.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5200.1023.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5200.1023.1 fall under?
The 5200.1023.1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5200.1023.1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5200.1023.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5200.1023.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5200.1023.1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 5200.1023.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5200.1023.1 often in real-time on the comparison pages.
What if I can't find stock of 5200.1023.1?
You can fill out our help required form which you can use to request a quote for 5200.1023.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.