Status: | Unknown |
---|---|
Series: | 5200 Series |
RoHS: | Unknown |
Prices starting from US$6.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.41
|
79
in stock
|
Buy Now | |
element14
from US$16.20
|
79
in stock
|
Buy Now | |
Schukat Electronic
from US$13.23
|
79
in stock
|
Buy Now | |
RS Americas
from US$16.39
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
2
in stock
|
Buy Now | |
Future Electronics
from US$16.74
|
-
|
Buy Now | |
Avnet America
from US$15.08
|
-
|
Buy Now | |
Sager
from US$15.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 2A |
Filter Terminals | Quick Connect |
Inductance Min | 4mH |
Leakage Current Max | 300µA |
Product Range | 5200 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA SEMKO SEV UL VDE |
Behind Panel Depth | 43.7mm |
Capacitance X | 0.047µF |
Capacitance Y | 2.2nF |
External Depth | 34mm |
External Length / Height | 48.7mm |
External Width | 36mm |
Fuse Size Held | 5mm x 20mm |
Inductance | 4mH |
Leakage Current | 0.3mA |
No. of Fuses | 1Fuses |
No. of Inductors | 2 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 29mm |
Panel Cutout Width | 32mm |
Panel Thickness Max | 3mm |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
FILTER, 2A, 1 FUSE, SNAP IN | element14 |
Line Filter IEC Plug Fuse 5200 2A Snap | Schukat Electronic |
PEM | RS Americas |
Power Entry Module, Standard, 2A, 250Vac | Newark Electronics |
IEC 250 V 2 A Snap In 1 Pole C14 Appliance Inlet Filtered Power Entry Module | Future Electronics |
5200 POWER ENTRY MODULE W. FILTER 2A | Avnet America |
AC Power Entry Modules Fused 2A Snap | Sager |
Where can I find additional details, specifications and documents for a 5200-0243-1?
Additional datasheets, footprints and schematics for 5200-0243-1 are listed on our Part Details page. You can also find images and similar parts to 5200-0243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5200-0243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5200-0243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5200-0243-1 fall under?
The 5200-0243-1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5200-0243-1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5200-0243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5200-0243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5200-0243-1 have stock available?
Authorised distributors including element14, Schukat Electronic, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 5200-0243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5200-0243-1 often in real-time on the comparison pages.
What if I can't find stock of 5200-0243-1?
You can fill out our help required form which you can use to request a quote for 5200-0243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.