Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 11.13mm |
---|---|
No. of Rows | 1 Row, 1 |
No. of Positions | 6Positions |
Wire Size AWG Min | - |
Wire Size AWG Max | 12AWG |
Rated Current | 20A |
Rated Voltage | 100V |
Product Range | - |
Where can I find additional details, specifications and documents for a 52-160-006-A?
Additional datasheets, footprints and schematics for 52-160-006-A are listed on our Part Details page. You can also find images and similar parts to 52-160-006-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52-160-006-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52-160-006-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52-160-006-A fall under?
The 52-160-006-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 52-160-006-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52-160-006-A you can contact the distributor directly for product support, shipping queries etc.
Is the 52-160-006-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52-160-006-A have stock available?
There is no stock from authorised distributors for 52-160-006-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52-160-006-A often in real-time on the comparison pages.
What if I can't find stock of 52-160-006-A?
You can fill out our help required form which you can use to request a quote for 52-160-006-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.