Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
1,638
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,638
in stock
|
Buy Now | |
element14
from US$0.33
|
1,638
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
736
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
105
in stock
|
Buy Now | |
Sager
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.42
|
-
|
Buy Now | |
Schukat Electronic
from US$5.33
|
-
|
Buy Now | |
Richardson RFPD
from US$72.51
|
-
|
Buy Now |
For Use With | Electroswitch 7000, 7100 Series Pushbutton Switches |
---|---|
Accessory Type | On-Off Plate |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 8Contacts |
---|---|
Pitch Spacing | 2.54mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Contact, Aa, Phosphor Bronze | Newark Electronics |
BATTERY CONTACT, AA, PHOSPHOR BRONZE | element14 |
Lamella contact | Transfer Multisort Elektronik |
BATTERY CONTACT | Future Electronics |
Battery Contact, Leaf Spring, AA, CR2 Cell | Carlton-Bates |
Where can I find additional details, specifications and documents for a 52-08?
Additional datasheets, footprints and schematics for 52-08 are listed on our Part Details page. You can also find images and similar parts to 52-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52-08 fall under?
The 52-08 is listed under Switches & Relays > Switches > Switch Components > Switch Assembly Hardware.
Can I view similar or alternative parts?
You can view similar parts to 52-08 when available in the Switch Assembly Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 52-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 52-08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 52-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52-08 often in real-time on the comparison pages.
What if I can't find stock of 52-08?
You can fill out our help required form which you can use to request a quote for 52-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.