Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.72
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Curve Pointed |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Curve, Pointed |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Tweezer, Very Fine/Curved, 115Mm | Newark Electronics |
TWEEZER, VERY FINE/CURVED, 115MM | element14 |
Weller Erem Tweezers Precision Stainless Steel Pointed / 30° Angled 115mm | Distrelec |
EREM Präzisionspinzette | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Anti-Magnetic |
---|---|
Tweezer Tip Type | Bent, Pointed |
Overall Length | 112.5mm |
Tip Style | Style 51 |
Tweezer Body Material | Stainless Steel Body |
Tweezer Tip Material | Stainless Steel Tip |
RoHS Compliant | NA |
Precision Tweezer | RS |
Where can I find additional details, specifications and documents for a 51SA?
Additional datasheets, footprints and schematics for 51SA are listed on our Part Details page. You can also find images and similar parts to 51SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51SA fall under?
The 51SA is listed under EREM Parts.
Can I view similar or alternative parts?
You can view similar parts to 51SA when available in the EREM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51SA you can contact the distributor directly for product support, shipping queries etc.
Is the 51SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51SA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 51SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51SA often in real-time on the comparison pages.
What if I can't find stock of 51SA?
You can fill out our help required form which you can use to request a quote for 51SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.