Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 31.466g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 8.33mm, .328in |
Tongue Thickness | .083in, 2.11mm |
Wire Size | 00AWG, 119500 – 150500CMA, 70mm² |
Barrel Inside Diameter | .457in, 11.607mm |
Overall Length | 1.93in, 49.022mm |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Quantity | 50 |
Packaging Method | Box |
Sealable | No |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper, Aluminum |
Barrel Type | Closed Barrel |
Stud Size | M8, 5/16 |
Insulated | No |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
Terminal,copalum 2/0 5/16 Rohs Compliant: Yes |Amp Te Connectivity 51989-1 | Newark Electronics |
Ring Tongue Terminal (2/0)AWG Tin | Avnet America |
Terminals TERMINAL COPALUM 2/0 5/16 | Sager |
Where can I find additional details, specifications and documents for a 51989-1?
Additional datasheets, footprints and schematics for 51989-1 are listed on our Part Details page. You can also find images and similar parts to 51989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51989-1 fall under?
The 51989-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51989-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51989-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 51989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51989-1 often in real-time on the comparison pages.
What if I can't find stock of 51989-1?
You can fill out our help required form which you can use to request a quote for 51989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.