Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Keying Code | D |
Number of Rows | 1 |
Number of Positions | 5 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Tab Width | .02in, .5mm |
Contact Underplating Material Thickness | 1.25µm, 49.21µin |
Contact Type | Tab |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
PCB Thickness (Recommended) | 1.6 – 2mm, .063 – .079in |
Connector Height | 7.38mm, .29in |
Connector Length | .59in, 15mm |
コネクタの高さ | 7.38mm |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention Type | Kinked |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Circuit Application | Signal |
Comment | Mating with 5-1971793-X |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 900 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Glow Wire Rating | Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -30 – 105°C, 15°F |
NEW GI CONN2.5 HDR ASMBLY 5P YLW D1.0 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | Glow Wire Sig Grace Inertia Header | Part Number: 5-1971798-4 | Internal Number: 5-1971798-4 | TE Connectivity | TE Store |
Grace Inertia 2.5 Header 5P YLW D1.0 | RS |
New Gi Conn2.5 Hdr Asmbly 5P Ylw D1.0 |Te Connectivity 5-1971798-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1971798-4?
Additional datasheets, footprints and schematics for 5-1971798-4 are listed on our Part Details page. You can also find images and similar parts to 5-1971798-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1971798-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1971798-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1971798-4 fall under?
The 5-1971798-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1971798-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1971798-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1971798-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1971798-4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5-1971798-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1971798-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1971798-4?
You can fill out our help required form which you can use to request a quote for 5-1971798-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.