Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0465
Number of Cavities | 5 |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Preloaded | No |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Inline |
Width | .231in, 5.88mm |
Height | .409in, 10.4mm |
Length | .52in, 13.2mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 66 GF |
Housing Color | Black |
Circuit Identification Feature | Without |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Contact Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Signal |
For Use With | Header |
Packaging Method | Bag |
Packaging Quantity | 900 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Type | Housing |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
New Gi Conn2.5 Plug Hsg 5P Blk |Amp Te Connectivity 5-1971793-5 | Newark Electronics |
TE Connectivity NEW GI CONN2.5 PLUG HSG 5P BLK Headers & | Distrelec |
Where can I find additional details, specifications and documents for a 5-1971793-5?
Additional datasheets, footprints and schematics for 5-1971793-5 are listed on our Part Details page. You can also find images and similar parts to 5-1971793-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1971793-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1971793-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1971793-5 fall under?
The 5-1971793-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1971793-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1971793-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1971793-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1971793-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1971793-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1971793-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1971793-5?
You can fill out our help required form which you can use to request a quote for 5-1971793-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.