Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying Code | C |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Connector Height | 5.88mm, .231in |
Connector Length | 13.2mm, .516in |
コネクタの高さ | 5.88mm |
Wire Size | .081 – .326mm², 28 – 22AWG |
Operating Voltage | 50VDC, 50VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PA 66 GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
For Use With | Header Assembly |
Circuit Application | Power & Signal |
Comment | Mating with 5-1971798-X |
実装方法 | Bag/Box |
Packaging Quantity | 400 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle, Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
NEW GI CONN2.5 PLUG HSG 5P RED Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 5 | Glow Wire Sig Grace Inertia Plug | Part Number: 5-1971793-3 | Internal Number: 5-1971793-3 | .098" | TE Connectivity | TE Store |
Grace Inertia 2.5 Plug HSG 5P RED | RS |
New Gi Conn2.5 Plug Hsg 5P Red |Te Connectivity 5-1971793-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1971793-3?
Additional datasheets, footprints and schematics for 5-1971793-3 are listed on our Part Details page. You can also find images and similar parts to 5-1971793-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1971793-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1971793-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1971793-3 fall under?
The 5-1971793-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1971793-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1971793-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1971793-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1971793-3 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 5-1971793-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1971793-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1971793-3?
You can fill out our help required form which you can use to request a quote for 5-1971793-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.