Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Keying & Polarized Position Locations | 1C |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | 6.35mm, .248in, 6.3mm, .25in |
PCB Contact Termination Area Plating Material Thickness | 1.3µm |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Material | Tin |
Contact Type | Tab |
Connector Height | 14.9mm |
Connector Length | 12.3mm |
コネクタの高さ | 14.9mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6 Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Boss |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mating Retention | Without |
Circuit Application | Power |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 208 |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY DIN R/A RAST5 HDR 02-A, G PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 5-1969352-2 | Internal Number: 5-1969352-2 | TE Connectivity | TE Store |
Assy Din R/A Rast5 Hdr 02-A, G |Amp Te Connectivity 5-1969352-2 | Newark Electronics |
ASSY DIN R/A RAST5 HDR 02-A | Future Electronics |
Conn Power HDR 2 POS 5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5-1969352-2?
Additional datasheets, footprints and schematics for 5-1969352-2 are listed on our Part Details page. You can also find images and similar parts to 5-1969352-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1969352-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1969352-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1969352-2 fall under?
The 5-1969352-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1969352-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1969352-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1969352-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1969352-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5-1969352-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1969352-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1969352-2?
You can fill out our help required form which you can use to request a quote for 5-1969352-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.