Status: | Unknown |
---|---|
Series: | 51 Series |
RoHS: | Unknown |
Lens Shape | Square |
---|---|
Switch Lens Colour | Red |
Product Range | 51 Series |
SVHC | No SVHC (15-Jan-2018) |
Push button Lens rectangular red transpa | RS |
Lens, Plastic, Flush, Square, 15.3x15.3mm, Illuminative, Transparent, Red | EAO 51-953.2 | RS Americas |
Lens, Square, Red | Newark Electronics |
SQUARE LENS, RED, PLASTIC | element14 |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ FLT TPT RED | Sager |
Druckhaube rot flach 15.3x15.3 transparent | Boersig |
Where can I find additional details, specifications and documents for a 51-953.2?
Additional datasheets, footprints and schematics for 51-953.2 are listed on our Part Details page. You can also find images and similar parts to 51-953.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-953.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-953.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-953.2 fall under?
The 51-953.2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 51-953.2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-953.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-953.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-953.2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 51-953.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-953.2 often in real-time on the comparison pages.
What if I can't find stock of 51-953.2?
You can fill out our help required form which you can use to request a quote for 51-953.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.