Status: | Unknown |
---|---|
Series: | 51 Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.79
|
No stock
|
Buy Now | |
Dalroad Norslo
from US$3.33
|
48
in stock
|
Buy Now | |
RS Americas
from US$3.69
|
11
in stock
|
Buy Now | |
element14
from US$3.65
|
5
in stock
|
Buy Now | |
Farnell
from US$2.83
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
-
|
Buy Now | |
Sager
from US$2.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Round |
---|---|
Switch Lens Colour | Green |
Product Range | 51 Series |
SVHC | No SVHC (15-Jan-2018) |
Lens Green Flat D15.8 Plastic Translucent | Dalroad Norslo |
Lens, Plastic, Flat, Round, 15.8mm, Raised, Illuminative, Transparent, Green | EAO 51-933.5 | RS Americas |
ROUND LENS, GREEN, PLASTIC | element14 |
Push button Lens round green transparent | RS |
Lens, Round, Green | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS RND FLT TPT GRN | Sager |
Druckhaube grün flach D15.8 transparent | Boersig |
Where can I find additional details, specifications and documents for a 51-933.5?
Additional datasheets, footprints and schematics for 51-933.5 are listed on our Part Details page. You can also find images and similar parts to 51-933.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-933.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-933.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-933.5 fall under?
The 51-933.5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 51-933.5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-933.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-933.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-933.5 have stock available?
Authorised distributors including Dalroad Norslo, RS Americas, element14, Farnell and RS have stock available or on a lead time for 51-933.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-933.5 often in real-time on the comparison pages.
What if I can't find stock of 51-933.5?
You can fill out our help required form which you can use to request a quote for 51-933.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.