Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Phosphor Bronze Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hdmi Rec Smt Short Type Emboss Package |Amp Te Connectivity 5-1903015-3 | Newark Electronics |
Conn HDMI RCP 19 POS Solder RA Thru-Hole 19 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5-1903015-3 .?
Additional datasheets, footprints and schematics for 5-1903015-3 . are listed on our Part Details page. You can also find images and similar parts to 5-1903015-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1903015-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1903015-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1903015-3 . fall under?
The 5-1903015-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 5-1903015-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1903015-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1903015-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1903015-3 . have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5-1903015-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1903015-3 . often in real-time on the comparison pages.
What if I can't find stock of 5-1903015-3 .?
You can fill out our help required form which you can use to request a quote for 5-1903015-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.