Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.95
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 60V |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 136.52mm |
Lead Length - Imperial | 5.4" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 137mm |
Colour | Red / Black |
Connector Type A | BNC Plug |
Connector Type B | Micro Grabber Test Clips |
Contact Material | Brass |
Lead Length | 136.52mm |
Operating Voltage Max | 60V |
Overall Length | 177.8mm |
Wire Size (AWG) | 20AWG |
Pomona Test Lead, BNC Plug - 2x Micrograbber Test Clip, 136.52mm, Gold-Plated Brass | Distrelec |
Test Lead, Micrograbber, Bnc Plug To Hook Clips X 2, 60 V, 136.52 Mm Rohs Compliant: Yes |Pomona 5189 | Newark Electronics |
TEST LEAD, 136.52MM, 60V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Tool |
---|---|
External Height - Imperial | 5.5" |
External Height - Metric | 139.7mm |
External Width - Imperial | 2.25" |
External Width - Metric | 57mm |
External Depth - Imperial | 10.25" |
RoHS Compliant | NA |
Tradesman Pro Hard Case Large | RS |
Where can I find additional details, specifications and documents for a 5189?
Additional datasheets, footprints and schematics for 5189 are listed on our Part Details page. You can also find images and similar parts to 5189 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5189 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5189 fall under?
The 5189 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5189 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5189 you can contact the distributor directly for product support, shipping queries etc.
Is the 5189 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5189 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5189.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5189 often in real-time on the comparison pages.
What if I can't find stock of 5189?
You can fill out our help required form which you can use to request a quote for 5189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.