Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.67
|
No stock
|
Buy Now | |
TE Store
from US$10.44
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$8.88
|
-
|
Buy Now | |
Future Electronics
from US$9.27
|
-
|
Buy Now | |
Avnet America
from US$7.70
|
-
|
Buy Now | |
RS Americas
from US$14.45
|
-
|
Buy Now | |
Avnet Asia
from US$6.24
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backplane Architecture | Mezzanine |
---|---|
Rows Loaded | C, E, B, D, A |
Number of Rows | 5 |
Number of Positions | 110 |
PCB Mount Orientation | Right Angle |
Number of Columns | 22 |
Contact Mating Area Plating Material | Nickel |
Feedthrough Post Length | 3.3mm |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Module Length | 44mm |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 12 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-PACK/B22 RAF 110P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 22 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5188836-1 | Internal Number: 5188836-1 | TE Connectivity | TE Store |
Hard Metric Connector, Receptacle, 110 Position | Newark Electronics |
Conn Daughter Card F 110 POS 2mm Press Fit RA Thru-Hole | Future Electronics |
Connector, Z-Pack/B22 Raf 110P | TE Connectivity 5188836-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5188836-1?
Additional datasheets, footprints and schematics for 5188836-1 are listed on our Part Details page. You can also find images and similar parts to 5188836-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5188836-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5188836-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5188836-1 fall under?
The 5188836-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5188836-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5188836-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5188836-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5188836-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5188836-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5188836-1 often in real-time on the comparison pages.
What if I can't find stock of 5188836-1?
You can fill out our help required form which you can use to request a quote for 5188836-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.