Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.27
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$7.35
|
378
in stock
|
Buy Now | |
Rapid Electronics
from US$6.67
|
378
in stock
|
Buy Now | |
Chip One Stop
from US$6.70
|
378
in stock
|
Buy Now | |
Farnell
from US$8.18
|
315
in stock
|
Buy Now | |
TE Store
from US$7.96
|
65
in stock
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
RS Americas
from US$10.51
|
-
|
Buy Now | |
Boersig
from US$6.88
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 77 |
Number of Columns | 11 |
Number of Rows | 7 |
Backplane Architecture | Backplane |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Housing Color | Gray |
Centerline (Pitch) | 2mm, .078in |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Row Configuration 5+2 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors Z-Pack/C M-Hdr 77P |Amp Te Connectivity 5188516-9 | Newark Electronics |
Hard Metric Connectors Z-PACK/C M-HDR 77P | Rapid Electronics |
TE Connectivity Z-PACK/C M-HDR 77P Board Connector 77 Contact(s) 7 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Z-PACK/C M-HDR 77P PCB Connector Assembly Type: PCB Mount Header Number of Columns: 11 Number of Rows: 7 Backplane Architecture: Traditional Backplane Number of Positions: 77 PCB Mount Header 11 7 Traditional Backplane | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5188516-9 | Internal Number: 5188516-9 | TE Connectivity | TE Store |
Conn Backplane M 77 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, Z-Pack/C M-Hdr 77P | TE Connectivity 5188516-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5188516-9?
Additional datasheets, footprints and schematics for 5188516-9 are listed on our Part Details page. You can also find images and similar parts to 5188516-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5188516-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5188516-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5188516-9 fall under?
The 5188516-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5188516-9 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5188516-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5188516-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5188516-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5188516-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5188516-9 often in real-time on the comparison pages.
What if I can't find stock of 5188516-9?
You can fill out our help required form which you can use to request a quote for 5188516-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.