Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 60V |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 136.52mm |
Lead Length - Imperial | 5.4" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 137mm |
Colour | Red / Black |
Connector Type A | BNC Socket |
Connector Type B | Micro Grabber Test Clips |
Contact Material | Beryllium Copper |
Lead Length | 136.52mm |
Operating Voltage Max | 60V |
Overall Length | 177.8mm |
Wire Size (AWG) | 20AWG |
BNC female-micrograbber wire grip lead | RS |
Test Lead, 136.52Mm, 60V | Newark Electronics |
TEST LEAD, 136.52MM, 60V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 5188?
Additional datasheets, footprints and schematics for 5188 are listed on our Part Details page. You can also find images and similar parts to 5188 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5188 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5188 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5188 fall under?
The 5188 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5188 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5188 you can contact the distributor directly for product support, shipping queries etc.
Is the 5188 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5188 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5188.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5188 often in real-time on the comparison pages.
What if I can't find stock of 5188?
You can fill out our help required form which you can use to request a quote for 5188 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.