Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 300Vrms |
Current Rating | - |
Insulator Colour | Black |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 914.4mm |
Test Clip, Brass, Beryllium Copper,20 AWG,41 x 36,0.1",Glass Filled Nylon, PVC | Pomona Electronics 5187-K-36 | RS Americas |
Test Lead, 914.4Mm, 300V | Newark Electronics |
Pomona Electronics 5187-K-36 Cable Assembly RG174/U 0.914m 26AWG BNC to Test Cli | Jameco Electronics |
TEST LEAD, BLACK, 914.4MM, 300VRMS | element14 |
Where can I find additional details, specifications and documents for a 5187-K-36?
Additional datasheets, footprints and schematics for 5187-K-36 are listed on our Part Details page. You can also find images and similar parts to 5187-K-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5187-K-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5187-K-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5187-K-36 fall under?
The 5187-K-36 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5187-K-36 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5187-K-36 you can contact the distributor directly for product support, shipping queries etc.
Is the 5187-K-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5187-K-36 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Jameco Electronics, element14 and Farnell have stock available or on a lead time for 5187-K-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5187-K-36 often in real-time on the comparison pages.
What if I can't find stock of 5187-K-36?
You can fill out our help required form which you can use to request a quote for 5187-K-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.