Status: | Unknown |
---|---|
Series: | Minigrabber 5187 Series |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 300Vrms |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 1.524m |
Lead Length - Imperial | 60" |
Product Range | Minigrabber 5187 Series |
SVHC | No SVHC (07-Jul-2017) |
Test Lead, 1.524M, 300V | Newark Electronics |
TEST LEAD, 1.524M, 300V | element14 |
BNC MALE/MINIGRABBER RG58C/U 60" | Pomona Electronics 5187-C-60 | RS Americas |
Where can I find additional details, specifications and documents for a 5187-C-60.?
Additional datasheets, footprints and schematics for 5187-C-60. are listed on our Part Details page. You can also find images and similar parts to 5187-C-60. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5187-C-60. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5187-C-60. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5187-C-60. fall under?
The 5187-C-60. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5187-C-60. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5187-C-60. you can contact the distributor directly for product support, shipping queries etc.
Is the 5187-C-60. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5187-C-60. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5187-C-60..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5187-C-60. often in real-time on the comparison pages.
What if I can't find stock of 5187-C-60.?
You can fill out our help required form which you can use to request a quote for 5187-C-60. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.