Status: | Unknown |
---|---|
Series: | Model 5187 Series |
RoHS: | Unknown |
Prices starting from US$22.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.22
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$22.70
|
55
in stock
|
Buy Now | |
element14
from US$38.90
|
55
in stock
|
Buy Now | |
Farnell
from US$32.32
|
55
in stock
|
Buy Now | |
RS Americas
from US$27.20
|
5
in stock
|
Buy Now | |
Jameco Electronics
from US$29.95
|
-
|
Buy Now | |
Distrelec
from US$36.37
|
-
|
Buy Now |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 300Vrms |
Current Rating | - |
Insulator Colour | Black |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
Product Range | Model 5187 Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 914.4mm |
Test Lead, Black, 914.4Mm, 300Vrms | Newark Electronics |
TEST LEAD, BLACK, 914.4MM, 300VRMS | element14 |
Test Clip, Brass, Beryllium Copper,20 AWG,41 x 36,0.195",Glass Filled Nylon, PVC | Pomona Electronics 5187-C-36 | RS Americas |
5187-C-36,BNC (M)/GRABBER, RG58C/U | RS |
Pomona Electronics 5187-C-36 Cable Assembly RG58C/U 0.914m 20AWG BNC to Test Cli | Jameco Electronics |
Pomona Test Lead, Brass / Beryllium Copper, 914mm, Black, Red | Distrelec |
Where can I find additional details, specifications and documents for a 5187-C-36?
Additional datasheets, footprints and schematics for 5187-C-36 are listed on our Part Details page. You can also find images and similar parts to 5187-C-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5187-C-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5187-C-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5187-C-36 fall under?
The 5187-C-36 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5187-C-36 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5187-C-36 you can contact the distributor directly for product support, shipping queries etc.
Is the 5187-C-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5187-C-36 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 5187-C-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5187-C-36 often in real-time on the comparison pages.
What if I can't find stock of 5187-C-36?
You can fill out our help required form which you can use to request a quote for 5187-C-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.