Status: | Unknown |
---|---|
Series: | Model 5187 Series |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 300Vrms |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 609.6mm |
Lead Length - Imperial | 24" |
Product Range | Model 5187 Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 609.6mm |
Test Lead, 609.6Mm, 300V | Newark Electronics |
Test Clip, Brass, Beryllium Copper,20 AWG,41 x 36,0.195",Glass Filled Nylon, PVC | Pomona Electronics 5187-C-24 | RS Americas |
Pomona Test Lead, Nickel-Plated Brass / Gold-Plated Beryllium Copper, 610mm, Black, Red | Distrelec |
TEST LEAD, 609.6MM, 300V | element14 |
Where can I find additional details, specifications and documents for a 5187-C-24?
Additional datasheets, footprints and schematics for 5187-C-24 are listed on our Part Details page. You can also find images and similar parts to 5187-C-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5187-C-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5187-C-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5187-C-24 fall under?
The 5187-C-24 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5187-C-24 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5187-C-24 you can contact the distributor directly for product support, shipping queries etc.
Is the 5187-C-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5187-C-24 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, element14 and Farnell have stock available or on a lead time for 5187-C-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5187-C-24 often in real-time on the comparison pages.
What if I can't find stock of 5187-C-24?
You can fill out our help required form which you can use to request a quote for 5187-C-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.