Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 592.06 – 1776.17CMA, .3 – .9mm², 22 – 18AWG |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Overall Length | 14.2mm, .559in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 51873-9?
Additional datasheets, footprints and schematics for 51873-9 are listed on our Part Details page. You can also find images and similar parts to 51873-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51873-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51873-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51873-9 fall under?
The 51873-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51873-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51873-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 51873-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51873-9 have stock available?
There is no stock from authorised distributors for 51873-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51873-9 often in real-time on the comparison pages.
What if I can't find stock of 51873-9?
You can fill out our help required form which you can use to request a quote for 51873-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.