Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
518553-000,
1194070-6 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
1,100
in stock
|
Buy Now | |
element14
from US$0.70
|
2,870
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
665
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Polyamide |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Overall Length | 30mm |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
Wire Insulation Support | Without |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Insulated | Yes |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | 125°C |
CONTACT, SOCKET, 18-15AWG | element14 |
Crimp rcptcl,quick discon,F,Sn,18-22awg | RS |
Terminals H/S-REC 22-18 RED .250X.032 | Rapid Electronics |
DURASEAL SPADE AWG22-18 | TTI Europe |
Quick Disconnect Terminal, Female Quick Disconnect, Duraseal Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 518553-000 | Newark Electronics |
TE Connectivity Terminals B-106-3631 | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 30.48mm 6.35mm Tin Bulk | Avnet America |
Terminals B-106-3631 | Sager |
Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Unknown |
Product Range | DuraSeal Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 1mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 518553-000?
Additional datasheets, footprints and schematics for 518553-000 are listed on our Part Details page. You can also find images and similar parts to 518553-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 518553-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 518553-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 518553-000 fall under?
The 518553-000 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 518553-000 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 518553-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 518553-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 518553-000 have stock available?
Authorised distributors including element14, RS, Rapid Electronics, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 518553-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 518553-000 often in real-time on the comparison pages.
What if I can't find stock of 518553-000?
You can fill out our help required form which you can use to request a quote for 518553-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.