Status: | Unknown |
---|---|
Series: | 518 Series |
RoHS: | Compliant |
Sealant Type | Anaerobic |
---|---|
Sealant Applications | Ceramics, Conrete, Glass, Metal, Plastic, Rubber, Wood |
Sealant Color | Red |
Product Range | 518 Series |
Dispensing Method | Tube |
Volume | 50ml |
RoHS Compliant | Yes |
Sealant, Tube, 50Ml, Red Rohs Compliant: Yes |Loctite 518, 50ML | Newark Electronics |
SEALANT, TUBE, 50ML, RED | Farnell |
Where can I find additional details, specifications and documents for a 518 50ML?
Additional datasheets, footprints and schematics for 518 50ML are listed on our Part Details page. You can also find images and similar parts to 518 50ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 518 50ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 518 50ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 518 50ML fall under?
The 518 50ML is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to 518 50ML when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 518 50ML you can contact the distributor directly for product support, shipping queries etc.
Is the 518 50ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 518 50ML have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 518 50ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 518 50ML often in real-time on the comparison pages.
What if I can't find stock of 518 50ML?
You can fill out our help required form which you can use to request a quote for 518 50ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.