Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.88
|
3,696
in stock
|
Buy Now | |
Chip One Stop
from US$5.61
|
3,696
in stock
|
Buy Now | |
Distrelec
from US$5.48
|
3,696
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
546
in stock
|
Buy Now | |
Avnet America
from US$2.96
|
546
in stock
|
Buy Now | |
RS Americas
from US$6.27
|
-
|
Buy Now | |
TE Store
from US$16.19
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 17 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold, Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
PCB Contact Termination Area Plating Material Finish | Matte |
コネクタの高さ | 6.68mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.79in, 45.72mm |
Connector Height | .26in, 6.68mm |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
PCB Mount Retention | With |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Quantity | 11 |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
17 MTE VERT SMT HDR w/o caps or bdlocks | Rapid Electronics |
TE Connectivity 17 MTE VERT SMT HDR w/o caps or bdlocks Headers & Wire Housings 17 MTE VERT SMT HDR NO caps/bdlocks | Distrelec |
PIN HEADERS | Farnell |
Green Label Req For Conformance Rohs Compliant: Yes |Amp Te Connectivity 5-1825574-4 | Newark Electronics |
Conn Shrouded Header HDR 17 POS 2.54mm Solder ST SMD Tube | Avnet America |
Connector, AMPMODU, 17 Mte Vert Smt Hdr, W/O Caps Or Bdlocks | TE Connectivity 5-1825574-4 | RS Americas |
Special Order: 17 MTE VERT SMT HDR, w/o caps or bdlocks PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 17 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 17 | PCB Header & Receptacle | Part Number: 5-1825574-4 | Internal Number: 5-1825574-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-1825574-4?
Additional datasheets, footprints and schematics for 5-1825574-4 are listed on our Part Details page. You can also find images and similar parts to 5-1825574-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1825574-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1825574-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1825574-4 fall under?
The 5-1825574-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1825574-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1825574-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1825574-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1825574-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5-1825574-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1825574-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1825574-4?
You can fill out our help required form which you can use to request a quote for 5-1825574-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.