Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF10ST04 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
-
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
TE Store
from US$2.93
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 10 |
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Nickel |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Height | 3.5mm, .138in |
Length | 1.078in, 27.36mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 15 |
Packaging Method | Tape & Reel |
Actuator Style | Flush, Slide |
Sealed | Yes |
Product Type | Switch |
Switch Type | DIP |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
Adf10St04=Dip Swt,flush,smt-Gw |Te Connectivity 5-1825059-3 | Newark Electronics |
Dip Switch SPST 10 Position Surface Mount Standard Actuator | Future Electronics |
Switch DIP OFF ON SPST 10 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Adf10St04=Dip Switch, t, Flush, Smt-Gw | TE Connectivity 5-1825059-3 | RS Americas |
DIP SW SPST 10P 0.025A 24V | TTI Europe |
Special Order: ADF10ST04=DIP SWT,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 10 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 5-1825059-3 | Internal Number: 5-1825059-3 | Alias Number: ADF10ST04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP FLUSH 10POS SMD | Sager |
Where can I find additional details, specifications and documents for a 5-1825059-3?
Additional datasheets, footprints and schematics for 5-1825059-3 are listed on our Part Details page. You can also find images and similar parts to 5-1825059-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1825059-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1825059-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1825059-3 fall under?
The 5-1825059-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1825059-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1825059-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1825059-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1825059-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 5-1825059-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1825059-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1825059-3?
You can fill out our help required form which you can use to request a quote for 5-1825059-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.