Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.55
|
11,469
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
11,475
in stock
|
Buy Now | |
element14
from US$2.52
|
11,469
in stock
|
Buy Now | |
Future Electronics
from US$2.41
|
5,600
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
4,550
in stock
|
Buy Now | |
TTI Europe
from US$2.27
|
3,150
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,100
in stock
|
Buy Now | |
RS
from US$3.20
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Avnet Asia
from US$2.12
|
-
|
Buy Now | |
Boersig
from US$2.84
|
-
|
Buy Now | |
Sager
from US$2.22
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Rf Coax Conn, Sma R/A Jack,50 Ohm, Tht | Newark Electronics |
1 Position Through Hole Right Angle SMA Connector Jack | Future Electronics |
Conn SMA RCP 0Hz to 3GHz 50 Ohm Solder RA Through Hole Gold | Avnet America |
SMA RIGHT ANGLE PCB JACK T/H | TTI Europe |
SMA R/A PCB Skt GZD | RS |
SMA R/A PCB Skt GZD, RF Plugs and Jacks | TE Connectivity 5-1814400-2 | RS Americas |
RF Connectors / Coaxial Connectors SMA R/A PCB Skt GZD | Sager |
Where can I find additional details, specifications and documents for a 5-1814400-2?
Additional datasheets, footprints and schematics for 5-1814400-2 are listed on our Part Details page. You can also find images and similar parts to 5-1814400-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814400-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814400-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814400-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814400-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814400-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5-1814400-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814400-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1814400-2?
You can fill out our help required form which you can use to request a quote for 5-1814400-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.