Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
74,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
74,980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
74,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
74,980
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.40
|
-
|
Buy Now |
Row-to-Row Spacing | 4.6in, .181mm |
---|---|
Number of Power Positions | 6 |
Number of Positions | 6 |
Number of Signal Positions | 0 |
Number of Rows | 2 |
Contact Retention | Without |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 200 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Connector |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power Dbl Lock Plug Hsg 6P(Gwt) |Amp Te Connectivity 5-177901-1 | Newark Electronics |
TE Connectivity POWER DBL LOCK PLUG HSG 6P(GWT) Headers | Distrelec |
Rectangular Connector Housings POWER DBL LOCK PLUG HSG 6P GWT | Future Electronics |
Special Order: POWER DBL LOCK PLUG HSG 6P(GWT) Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 6 | Glow Wire Power Double Lock Plug | Part Number: 5-177901-1 | Internal Number: 5-177901-1 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-177901-1?
Additional datasheets, footprints and schematics for 5-177901-1 are listed on our Part Details page. You can also find images and similar parts to 5-177901-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-177901-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-177901-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-177901-1 fall under?
The 5-177901-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-177901-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-177901-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-177901-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-177901-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-177901-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-177901-1 often in real-time on the comparison pages.
What if I can't find stock of 5-177901-1?
You can fill out our help required form which you can use to request a quote for 5-177901-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.