Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD15-APPLICATOR,
E11823-000 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.72
|
9
in stock
|
Buy Now | |
Conrad
from US$1.59
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
9
in stock
|
Buy Now | |
Boersig
from US$1.05
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Color | Orange |
Marker Size | STD 15 |
Compatible Cable Diameter | 5.8 – 8.5mm, .228 – .335in |
No. of markers: 0 | Conrad |
Wire Labels & Markers Std15-Applicator |Amp Te Connectivity 5-1768045-4 | Newark Electronics |
TE Connectivity - AMP Pre-Printed Markers STD15-APPLICATOR | Distrelec |
Wire Labels & Markers STD15-APPLICATOR | Sager |
Where can I find additional details, specifications and documents for a 5-1768045-4?
Additional datasheets, footprints and schematics for 5-1768045-4 are listed on our Part Details page. You can also find images and similar parts to 5-1768045-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1768045-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1768045-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1768045-4 fall under?
The 5-1768045-4 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 5-1768045-4 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1768045-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1768045-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1768045-4 have stock available?
Authorised distributors including Conrad, Newark Electronics, Chip One Stop, Boersig and Avnet America have stock available or on a lead time for 5-1768045-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1768045-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1768045-4?
You can fill out our help required form which you can use to request a quote for 5-1768045-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.