Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 98 |
---|---|
Row-to-Row Spacing | .191in, 4.85mm |
Number of Single Positions | 0 |
Number of Positions | 98 |
Keying & Polarized Position Locations | 0 |
Number of Rows | 2 |
Number of Dual Positions | 49 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Card Slot Depth | .295in, 7.49mm |
Power Contact Centerline | .1in, 2.54mm |
Height | .61in, 15.49mm |
Operating Voltage | 400 V, 400VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
End Caps | Without |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Method | Box |
Packaging Quantity | 72 |
Connector System | Board-to-Board |
Type of Connector | Special 18/31 Dual Combination |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Conn Sec Ii 49 Pos 100C/L |Amp Te Connectivity 5176139-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5176139-6?
Additional datasheets, footprints and schematics for 5176139-6 are listed on our Part Details page. You can also find images and similar parts to 5176139-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5176139-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5176139-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5176139-6 fall under?
The 5176139-6 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5176139-6 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5176139-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5176139-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5176139-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5176139-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5176139-6 often in real-time on the comparison pages.
What if I can't find stock of 5176139-6?
You can fill out our help required form which you can use to request a quote for 5176139-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.