Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
194
in stock
|
Buy Now | |
Rapid Electronics
from US$11.85
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
194
in stock
|
Buy Now | |
Distrelec
from US$12.41
|
194
in stock
|
Buy Now | |
Avnet America
from US$8.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
端子のタイプ | Socket |
Contact Style | Straight |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Contact Layout | Inline |
Contact Current Rating (Max) | 30A |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | .452in |
Height | 14mm, .551in |
幅 | 11.5mm |
Length | 30.76mm, 1.21in |
Tail Length | .149in, 3.8mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .4in |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Tab Header |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 15 |
Series Number | 5200 |
Shielded | No |
Connector Type | Header |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Product Style | Assembly |
Connector System | Board-to-Board |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Connector Style | Receptacle |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dz5200 V-Rec Assy 3P 10.16Mm Pitch |Amp Te Connectivity 5-1747147-3 | Newark Electronics |
TE Connectivity DZ5200 V-REC ASSY 3P 10.16MM PITCH Heade | Distrelec |
Conn Wire to Board SKT 3 POS Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5-1747147-3?
Additional datasheets, footprints and schematics for 5-1747147-3 are listed on our Part Details page. You can also find images and similar parts to 5-1747147-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1747147-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1747147-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1747147-3 fall under?
The 5-1747147-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1747147-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1747147-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1747147-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1747147-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1747147-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1747147-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1747147-3?
You can fill out our help required form which you can use to request a quote for 5-1747147-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.