Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Plating Material | Tin over Nickel |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 48 |
Number of Rows | 4 |
Contact Shape & Form | Rectangular |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment | Without |
Circuit Application | Signal |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Grounding Indents | Without |
Shielded | No |
Shell Type | All Plastic |
Connector Style | Plug |
Connector System | Cable-to-Board |
Termination Post Length | 3.6mm, .142in |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Amplimite 050 Cap H 48P |Amp Te Connectivity 5174684-6 | Newark Electronics |
Conn D-Subminiature PL 48 POS Solder RA Thru-Hole 48 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5174684-6?
Additional datasheets, footprints and schematics for 5174684-6 are listed on our Part Details page. You can also find images and similar parts to 5174684-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5174684-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5174684-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5174684-6 fall under?
The 5174684-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5174684-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5174684-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5174684-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5174684-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5174684-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5174684-6 often in real-time on the comparison pages.
What if I can't find stock of 5174684-6?
You can fill out our help required form which you can use to request a quote for 5174684-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.