Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Plating Material | Tin over Nickel |
---|---|
Shell Plating Material | Nickel over Copper |
Shell Material | Zinc Die Cast |
Number of Positions | 96 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Post Plate Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Latches |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
PCB Mounting Style | Through Hole - Solder |
Circuit Application | Signal |
Connector Type | Connector Assembly |
Row-to-Row Spacing | .1 in, 2.54 mm |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Post Plate Material | Thermoplastic |
Connector System | Cable-to-Board |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Product Type | Connector |
Termination Post Length | 2.9mm, .114in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 5174225-6?
Additional datasheets, footprints and schematics for 5174225-6 are listed on our Part Details page. You can also find images and similar parts to 5174225-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5174225-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5174225-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5174225-6 fall under?
The 5174225-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5174225-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5174225-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5174225-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5174225-6 have stock available?
There is no stock from authorised distributors for 5174225-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5174225-6 often in real-time on the comparison pages.
What if I can't find stock of 5174225-6?
You can fill out our help required form which you can use to request a quote for 5174225-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.