Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel over Copper |
---|---|
Post Plating Material | Tin over Nickel |
Shield Material | Zinc |
Shield Plating Material | Nickel over Copper |
Shell Material | Zinc Die Cast |
Number of Positions | 68 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | PBT |
Post Plate Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Latches |
Mounting Hole Diameter | 2.7mm |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 4 |
Packaging Method | Tray |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector Style | Plug |
Shell Type | Full Metal Shell |
Post Plate Material | Thermoplastic |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Shielded | Yes |
Connector System | Cable-to-Board |
Product Type | Connector |
Termination Post Length | 2.9mm, .114in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Amplimite 050-2B Hor 68P M2.5 |Amp Te Connectivity 5174225-5 | Newark Electronics |
Conn D-Subminiature PIN 68 POS 2.54mm Solder RA Thru-Hole 68 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5174225-5?
Additional datasheets, footprints and schematics for 5174225-5 are listed on our Part Details page. You can also find images and similar parts to 5174225-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5174225-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5174225-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5174225-5 fall under?
The 5174225-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5174225-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5174225-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5174225-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5174225-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5174225-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5174225-5 often in real-time on the comparison pages.
What if I can't find stock of 5174225-5?
You can fill out our help required form which you can use to request a quote for 5174225-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.