Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.01
|
92,212
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
92,212
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
92,212
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
92,212
in stock
|
Buy Now | |
Farnell
from US$2.57
|
73,780
in stock
|
Buy Now | |
TE Store
from US$2.76
|
5,358
in stock
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Weight | .102oz, 2.9g |
---|---|
PCB Mount Orientation | Straddle Mount |
Number of Positions | 36 |
Ejector | Without |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1µin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Width | .346in, 8.8mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Thickness (Accepted) | 1.57mm, .062in |
コネクタの高さ | 10mm |
Connector Height | .394in, 10mm |
Connector Length | .984in, 25mm |
Operating Voltage | 50VAC |
Housing Material | PA 9T GF |
Housing Color | Black |
Centerline (Pitch) | .039in, 1mm |
PCI Generation | II & III |
Bus Type | PCI Express |
PCB Mount Retention Type | Kinked |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 70 |
Packaging Method | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .16in, 3.93mm |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Standard Card Edge Conn Pci Exp Straddle 36P Blk |Amp Te Connectivity 5-1734857-1 | Newark Electronics |
Standard Card Edge Conn PCI EXP STRADDLE 36P BLK | Rapid Electronics |
TE Connectivity PCI EXP STRADDLE 36P BLK 1u" Standard Card Edge Connectors PCI EXP STRADDLE 36P BLK 1u | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
PCI EXP STRADDLE 36P BLK 1u Connector System: Board-to-Board Number of Positions: 36 PCI Generation: 2 & 3 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Board-to-Board 36 2 & 3 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 5-1734857-1 | Internal Number: 5-1734857-1 | .039" | TE Connectivity | TE Store |
36 Position 1 mm Pitch Black Straddle Mount PCI ExpressÔ Card Edge Connector | Future Electronics |
AMP5-1734857-1 | Avnet America |
PCI EXP STRADDLE 36P BLK 1uInch, PCI and PCI Express Connectors | TE Connectivity 5-1734857-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1734857-1?
Additional datasheets, footprints and schematics for 5-1734857-1 are listed on our Part Details page. You can also find images and similar parts to 5-1734857-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1734857-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1734857-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1734857-1 fall under?
The 5-1734857-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1734857-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1734857-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1734857-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1734857-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1734857-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1734857-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1734857-1?
You can fill out our help required form which you can use to request a quote for 5-1734857-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.