Status: | Unknown |
---|---|
Series: | Model 5173 Series |
RoHS: | Compliant |
Connector Type | Tip Plug |
---|---|
For Use With | 18 AWG Wires |
Breakdown Voltage | 3kV |
Current Rating | 5A |
Wire Size AWG Max | 18AWG |
Insulator Colour | Black |
Product Range | Model 5173 Series |
Colour | Black |
RoHS Compliant | Yes |
PIN TIP PLUG, 20AWG (BLACK) BULK | Pomona Electronics 5173-0# | RS Americas |
Tip Plug, 3000V, 5A, Black | Newark Electronics |
TIP PLUG, 3KV, 5A, BLACK | element14 |
@PIN TIP PLUG, 20 AWG (BLACK) (10) | Jameco Electronics |
Where can I find additional details, specifications and documents for a 5173-0?
Additional datasheets, footprints and schematics for 5173-0 are listed on our Part Details page. You can also find images and similar parts to 5173-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5173-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5173-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5173-0 fall under?
The 5173-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 5173-0 when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5173-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5173-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5173-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Jameco Electronics and Farnell have stock available or on a lead time for 5173-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5173-0 often in real-time on the comparison pages.
What if I can't find stock of 5173-0?
You can fill out our help required form which you can use to request a quote for 5173-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.