Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
5
in stock
|
Buy Now | |
TE Store
from US$0.56
|
15,509
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
720
in stock
|
Buy Now | |
element14
from US$0.54
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 11.2A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2.4mm, .079 – .126in, .094in, 2 – 3.2mm |
Wire Size | 20 – 16AWG, .52 – 1.31mm² |
Mating Pin Diameter | .039in, 1mm |
Operating Voltage | 300VAC, 300VDC |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Wire Type | Stranded |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MINI U-M-N-L SOCKET CONT AU Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Operating Voltage: 300 VDC Socket Gold Tin 300 VAC | Connector Contact | Part Number: 5171637-3 | Internal Number: 5171637-3 | TE Connectivity | TE Store |
P&S Connectors SKT 20-16 BR/AU Reel of 4000 | Rapid Electronics |
TE Connectivity - AMP Contacts MINI U-M-N-L SOCKET CONT AU | Distrelec |
MINI U-M-N-L SOCKET CONT AU | Heilind Electronics |
CUT STRIP MINI U-M-N-L SOCKET CONT | Heilind Electronics Asia |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
Product Range:Mini-Universal Mate-N-Lok Series | Newark Electronics |
Universal MATE-N-LOK 20-16 AWG Crimp Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Socket, Gold Plating, 7 (A), Brass Material (4000 pcs = 1 reel) | TE Connectivity 5171637-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5171637-3?
Additional datasheets, footprints and schematics for 5171637-3 are listed on our Part Details page. You can also find images and similar parts to 5171637-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5171637-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5171637-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5171637-3 fall under?
The 5171637-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5171637-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5171637-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5171637-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5171637-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5171637-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5171637-3 often in real-time on the comparison pages.
What if I can't find stock of 5171637-3?
You can fill out our help required form which you can use to request a quote for 5171637-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.