Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,429.92
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 16 |
Network Speeds | 2.6Gbps |
Ethernet Switch, Managed, 16 Port, 10 to 30 VDC, Plug and Play, 500 Series | Red Lion Controls 516TX-A | RS Americas |
Red Lion Industrial Ethernet Switch, RJ45 Ports 16, 100Mbps, Unmanaged | Distrelec |
ETHERNET SWITCH, RJ45 X 16, 2.6GBPS | element14 |
Ethernet Switch, Rj45 X 16, 2.6Gbps | Newark Electronics |
Industrial Ethernet Switch Managed (16) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 516TX-A?
Additional datasheets, footprints and schematics for 516TX-A are listed on our Part Details page. You can also find images and similar parts to 516TX-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 516TX-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 516TX-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 516TX-A fall under?
The 516TX-A is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 516TX-A when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 516TX-A you can contact the distributor directly for product support, shipping queries etc.
Is the 516TX-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 516TX-A have stock available?
Authorised distributors including RS Americas, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for 516TX-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 516TX-A often in real-time on the comparison pages.
What if I can't find stock of 516TX-A?
You can fill out our help required form which you can use to request a quote for 516TX-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.