Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,150.67
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 16 |
Network Speeds | 2.6Gbps |
Ethernet Switch, Managed, 16 Copper Port, 10 to 30 VDC, N-Tron, 500 Series | Red Lion Controls 516TX | RS Americas |
Ethernet Switch, Rj45 X 16, 2.6Gbps | Newark Electronics |
ETHERNET SWITCH, RJ45 X 16, 2.6GBPS | element14 |
Red Lion Industrial Ethernet Switch, RJ45 Ports 16, 100Mbps, Unmanaged | Distrelec |
Industrial Ethernet Switch Unmanaged (16) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 516TX?
Additional datasheets, footprints and schematics for 516TX are listed on our Part Details page. You can also find images and similar parts to 516TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 516TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 516TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 516TX fall under?
The 516TX is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 516TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 516TX you can contact the distributor directly for product support, shipping queries etc.
Is the 516TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 516TX have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 516TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 516TX often in real-time on the comparison pages.
What if I can't find stock of 516TX?
You can fill out our help required form which you can use to request a quote for 516TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.