516D227M016MM6AE3 Capacitors by Vishay Intertechnology

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 16V 20% AXIAL

Status: Unknown
Series: 516D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$0.64
No stock
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 16V
Product Range 516D Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 8mm
Lead Spacing -
Height 16mm
ESR -

Alternative Descriptions

Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 516D227M016MM6AE3?

Additional datasheets, footprints and schematics for 516D227M016MM6AE3 are listed on our Part Details page. You can also find images and similar parts to 516D227M016MM6AE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 516D227M016MM6AE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 516D227M016MM6AE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 516D227M016MM6AE3 fall under?

The 516D227M016MM6AE3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 516D227M016MM6AE3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 516D227M016MM6AE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 516D227M016MM6AE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 516D227M016MM6AE3 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 516D227M016MM6AE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 516D227M016MM6AE3 often in real-time on the comparison pages.

What if I can't find stock of 516D227M016MM6AE3?

You can fill out our help required form which you can use to request a quote for 516D227M016MM6AE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay