Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1676953-2 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 10 x 10mm |
Current Rating (Max) | 1650mA |
Inductance | 47µH |
Tolerance | 30% |
DC Resistance | .121Ω |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | Yes |
Operating Temperature Range | -40 – 105°C |
Power Inductor (SMD), 47 uH, ± 30%, 1.65 A, Shielded, 1.6 A, 10mm x 10mm x 3.8mm | Avnet America |
Power Inductor (SMD), 47 uH, � 30%, 1.65 A, Shielded, 1.6 A, 10mm x 10mm x 3.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1676953-2?
Additional datasheets, footprints and schematics for 5-1676953-2 are listed on our Part Details page. You can also find images and similar parts to 5-1676953-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1676953-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1676953-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1676953-2 fall under?
The 5-1676953-2 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5-1676953-2 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1676953-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1676953-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1676953-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 5-1676953-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1676953-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1676953-2?
You can fill out our help required form which you can use to request a quote for 5-1676953-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.