Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Binding Post |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | - |
Inter Series Connector B | Banana |
Convert To Positions | 2Positions |
Convert To Gender | Plug |
Product Range | - |
Current Rating | 15A |
Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a 5165-0 BLK?
Additional datasheets, footprints and schematics for 5165-0 BLK are listed on our Part Details page. You can also find images and similar parts to 5165-0 BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5165-0 BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5165-0 BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5165-0 BLK fall under?
The 5165-0 BLK is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 5165-0 BLK when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5165-0 BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 5165-0 BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5165-0 BLK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5165-0 BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5165-0 BLK often in real-time on the comparison pages.
What if I can't find stock of 5165-0 BLK?
You can fill out our help required form which you can use to request a quote for 5165-0 BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.