Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1624112-5 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.27 x .76 x .61mm |
Inductance | .043µH |
Current Rating (Max) | 100mA |
Self Resonant Frequency | 2.03GHz |
Tolerance | 5% |
DC Resistance | .81Ω |
Mount Style | Surface Mount |
Quality Factor | 25 |
Packaging Method | Taped & Reeled |
Shielded | No |
Inductor Type | High Frequency |
Element Type | Wirewound |
Size Code | 0402 |
Operating Temperature Range | -40 – 125°C |
Ind High Frequency Chip Unshielded Wirewound 43nH 5% 250MHz 25Q-Factor 100mA 0402 T/R | Avnet America |
INDUCTOR, 43N, 5%, 0402 CASE | element14 |
Where can I find additional details, specifications and documents for a 5-1624112-5?
Additional datasheets, footprints and schematics for 5-1624112-5 are listed on our Part Details page. You can also find images and similar parts to 5-1624112-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1624112-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1624112-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1624112-5 fall under?
The 5-1624112-5 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5-1624112-5 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1624112-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1624112-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1624112-5 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 5-1624112-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1624112-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1624112-5?
You can fill out our help required form which you can use to request a quote for 5-1624112-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.