Status: | Unknown |
---|---|
Series: | 516 Series |
RoHS: | Unknown |
Prices starting from US$8.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.09
|
224
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.51
|
831
in stock
|
Buy Now | |
element14
from US$17.03
|
423
in stock
|
Buy Now | |
Newark Electronics
from US$8.65
|
161
in stock
|
Buy Now | |
Farnell
from US$19.58
|
161
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
41
in stock
|
Buy Now | |
Future Electronics
from US$22.73
|
-
|
Buy Now | |
Distrelec
from US$14.05
|
-
|
Buy Now |
Accessory Type | Side Entry Cover |
---|---|
For Use With | 516 Series Rack and Panel Connectors |
Connector Shell Size | 56 |
Cable Exit Angle | 90° 180° |
Connector Body Material | Zinc Body |
Product Range | 516 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Grey |
Material | Metal |
No. of Contacts | 56Contacts |
Where can I find additional details, specifications and documents for a 516 230-556?
Additional datasheets, footprints and schematics for 516 230-556 are listed on our Part Details page. You can also find images and similar parts to 516 230-556 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 516 230-556 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 516 230-556 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 516 230-556 fall under?
The 516 230-556 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 516 230-556 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 516 230-556 you can contact the distributor directly for product support, shipping queries etc.
Is the 516 230-556 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 516 230-556 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for 516 230-556.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 516 230-556 often in real-time on the comparison pages.
What if I can't find stock of 516 230-556?
You can fill out our help required form which you can use to request a quote for 516 230-556 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.