Status: | Unknown |
---|---|
Series: | 516 Series |
RoHS: | Unknown |
Accessory Type | Side Entry Cover |
---|---|
For Use With | 516 Series 120-pin Connectors |
Connector Shell Size | 12 |
Cable Exit Angle | 90° |
Connector Body Material | Metal Body |
Product Range | 516 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 516-230-512?
Additional datasheets, footprints and schematics for 516-230-512 are listed on our Part Details page. You can also find images and similar parts to 516-230-512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 516-230-512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 516-230-512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 516-230-512 fall under?
The 516-230-512 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 516-230-512 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 516-230-512 you can contact the distributor directly for product support, shipping queries etc.
Is the 516-230-512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 516-230-512 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for 516-230-512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 516-230-512 often in real-time on the comparison pages.
What if I can't find stock of 516-230-512?
You can fill out our help required form which you can use to request a quote for 516-230-512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.